2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity 16-TSSOP -40 to 85
Mixed Signal Translator Bidirectional 1 Circuit 2 Channel 16-TSSOP
IC TRNSLTR BIDIRECTIONAL 16TSSOP
Mixed Signal Translator Bidirectional 1 Circuit 2 Channel 16-TSSOP
IC TRNSLTR BIDIRECTIONAL 16TSSOP
IC TRANSLATOR BIDIR 16TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTLP1394PWR | 296-9814-2-ND | SN74GTLP1394PWR | SN74GTLP1394PWR | SN74GTLP1394PWR | SN74GTLP1394PWR |
| Product Name | SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; GTL | TTL; GTLP | TTL; LVTTL | |||
| Package Type | TSSOP,TVSOP,SOIC,VQFN | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173", 4.40mm Width) | ||
| Input Voltage | 3.15 to 3.45 volts | |||||
| Propagation Delay | 8.6 ns | |||||
| Operating Current | 20 mA |