Texas Instruments Logic - Logic - Parity Generators and Checkers - SN74F280BNS SN74F280BNS

Description
Manufacturer: Texas Instruments Win Source Part Number: 065469-SN74F280BNS Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065469-SN74F280BNS Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - SN74F280BNS - SN74F280BNS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74F280BNS
SN74F280BNS
Logic - Logic - Parity Generators and Checkers - SN74F280BNS SN74F280BNS
Manufacturer: Texas Instruments Win Source Part Number: 065469-SN74F280BNS Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065469-SN74F280BNS
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - SN74F280BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74F280BNS
Parity Generators and Checkers SN74F280BNS
Parity Generator 9 14-SO

Parity Generator 9 14-SO

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74F280BNS
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74F280BNS
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74F280BNS SN74F280BNS SN74F280BNS
Product Name Logic - Logic - Parity Generators and Checkers - SN74F280BNS Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
SN54S280 9-Bit Odd/Even Parity Generators/Checkers - SN54S280J - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Logic Family S
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic - Parity Generators and Checkers - MC10H160FN - Lingto Electronic Limited
Specs
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details