Rochester Electronics Logic - Logic - Parity Generators and Checkers - MC74F280DR2 MC74F280DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926278-MC74F280DR2 Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: Parity Generator 9 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926278-MC74F280DR2 Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: Parity Generator 9 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - MC74F280DR2 - MC74F280DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - MC74F280DR2
MC74F280DR2
Logic - Logic - Parity Generators and Checkers - MC74F280DR2 MC74F280DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926278-MC74F280DR2 Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: Parity Generator 9 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926278-MC74F280DR2
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: Parity Generator 9 14-SO
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Parity Generators and Checkers - MC74F280DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
MC74F280DR2
Logic - Parity Generators and Checkers MC74F280DR2
PARITY GENERATOR/CHECKER 9 BIT 1

PARITY GENERATOR/CHECKER 9 BIT 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number MC74F280DR2 MC74F280DR2
Product Name Logic - Logic - Parity Generators and Checkers - MC74F280DR2 Logic - Parity Generators and Checkers
Operating Current 1 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SN54LS280J - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
9-Bit Odd/Even Parity Generator/Checker - 54180/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 9
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details