9-bit odd/even parity generators / checkers 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065470-SN74F280BNSR
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Parity Generator 9-Bit 14-SO
Parity Generator 9-Bit 14-SO
Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14
Parity Generator 9-Bit 14-SO
IC PARITY GEN/CHKER 9-BIT 14SOP
IC PARITY GEN/CHKER 9-BIT 14SOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74F280BNSR | SN74F280BNSR | 296-SN74F280BNSRCT-ND | SN74F280BNSR | SN74F280BNSR | SN74F280BNSR | SN74F280BNSR |
| Product Name | SN74F280B 9-bit odd/even parity generators / checkers | Logic - Logic - Parity Generators and Checkers - SN74F280BNSR | Parity Generators and Checkers | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Logic - Parity Generators and Checkers | |
| Number of Bits | 2 | 9 | 9 | 9 | |||
| Supply Voltage | Other; 4.5 | Other; 4.5 V ~ 5.5 V | Other | ||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |||
| Logic Family | F | TTL |