Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVCH32T245KR

Description
Win Source Part Number: 1256056-SN74AVCH32T2 45KR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCH Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19110-1,296-191 10-2R,296-19110-1,29 6-19110-2,296-19110- 1R,-SN74AVCH32T245KR R,-296-19110-1,2156- SN74AVCH32T245KR-TIT R,TEXTISSN74AVCH32T2 45KR,-296-19110-1R Base Product Number: SN74AVC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256056-SN74AVCH32T2 45KR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCH Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19110-1,296-191 10-2R,296-19110-1,29 6-19110-2,296-19110- 1R,-SN74AVCH32T245KR R,-296-19110-1,2156- SN74AVCH32T245KR-TIT R,TEXTISSN74AVCH32T2 45KR,-296-19110-1R Base Product Number: SN74AVC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256056-SN74AVCH32T245KR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256056-SN74AVCH32T245KR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256056-SN74AVCH32T245KR
Win Source Part Number: 1256056-SN74AVCH32T2 45KR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVCH Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19110-1,296-191 10-2R,296-19110-1,29 6-19110-2,296-19110- 1R,-SN74AVCH32T245KR R,-296-19110-1,2156- SN74AVCH32T245KR-TIT R,TEXTISSN74AVCH32T2 45KR,-296-19110-1R Base Product Number: SN74AVC Product Status: Obsolete

Win Source Part Number: 1256056-SN74AVCH32T245KR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVCH
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 4
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-19110-1,296-19110-2R,296-19110-1,296-19110-2,296-19110-1R,-SN74AVCH32T245KRR,-296-19110-1,2156-SN74AVCH32T245KR-TITR,TEXTISSN74AVCH32T245KR,-296-19110-1R
Base Product Number: SN74AVC
Product Status: Obsolete

Buy Now
Translators, Level Shifters - SN74AVCH32T245KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVCH32T245KR
Translators, Level Shifters SN74AVCH32T245KR
Translation Transceiver 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Translation Transceiver 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buy Now
Logic - Translators, Level Shifters - SN74AVCH32T245KR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVCH32T245KR
Logic - Translators, Level Shifters SN74AVCH32T245KR
IC TRNSLTR BIDIRECTIONAL 96LFBGA

IC TRNSLTR BIDIRECTIONAL 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256056-SN74AVCH32T245KR SN74AVCH32T245KR SN74AVCH32T245KR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC2T45GF,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details