Texas Instruments SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports SN74AS286NE4

Description
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70
Request a Quote Datasheet
Description
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286NE4 - Texas Instruments
Dallas, TX, United States
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports
SN74AS286NE4
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports SN74AS286NE4
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70

9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Parity Checkers and Generators
Product Number SN74AS286NE4
Product Name SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports
Number of Bits 1
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
Logic Family AS
Unlock Full Specs
to access all available technical data

Similar Products

SN54180 9-Bit Odd/Even Parity Generators/Checkers - SNJ54180W - Texas Instruments
Specs
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280E - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Parity Generators and Checkers - 54F280DC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Parity Generators and Checkers - 9348DM - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers