Texas Instruments CD74AC280 9-Bit Odd/Even Parity Generator/Checker CD74AC280E

Description
9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125
Request a Quote Datasheet
Description
9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280E - Texas Instruments
Dallas, TX, United States
CD74AC280 9-Bit Odd/Even Parity Generator/Checker
CD74AC280E
CD74AC280 9-Bit Odd/Even Parity Generator/Checker CD74AC280E
9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125

9-Bit Odd/Even Parity Generator/Checker 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - CD74AC280E - CD74AC280E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - CD74AC280E
CD74AC280E
Logic - Logic - Parity Generators and Checkers - CD74AC280E CD74AC280E
Manufacturer: Texas Instruments Win Source Part Number: 1160082-CD74AC280E Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 9-Bit Logic Type: Parity Generator/Checker Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Family Name: CD74AC280 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): 74AC280B; TC74AC280P(F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160082-CD74AC280E
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 9-Bit
Logic Type: Parity Generator/Checker
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Family Name: CD74AC280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): 74AC280B; TC74AC280P(F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Parity Generators and Checkers - 296-4245-5-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-4245-5-ND
Parity Generators and Checkers 296-4245-5-ND
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now Datasheet
Logic - Parity Generators and Checkers - CD74AC280E - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74AC280E
Logic - Parity Generators and Checkers CD74AC280E
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74AC280E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74AC280E
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74AC280E
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site
Parity Generators and Checkers - CD74AC280E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74AC280E
Parity Generators and Checkers CD74AC280E
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74AC280E CD74AC280E 296-4245-5-ND CD74AC280E CD74AC280E CD74AC280E
Product Name CD74AC280 9-Bit Odd/Even Parity Generator/Checker Logic - Logic - Parity Generators and Checkers - CD74AC280E Parity Generators and Checkers Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 2 9 9
Supply Voltage 1.5V; 5V; Other; 5.5 Other Other; 1.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family AC
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74F280PC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD74HCT280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HCT280E - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP
View Details
5 suppliers
SN74LS280 9-bit odd/even parity generators / checkers - SN74LS280NSR - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - JM38510/32901B2A - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details