9-Bit Parity Generators/Checkers 14-PDIP 0 to 70
Parity Generator 9-Bit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 065296-SN74AS280N
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 2mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Parity Generator/Checker, AS Series, 9-Bit, Complementary Output, TTL, PDIP14
IC PARITY GEN/CHKER 9-BIT 14DIP
IC PARITY GEN/CHKER 9-BIT 14DIP
Parity Generator 9-Bit 14-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74AS280N | 296-33808-5-ND | SN74AS280N | SN74AS280N | SN74AS280N | SN74AS280N | SN74AS280N |
| Product Name | SN74AS280 9-Bit Parity Generators/Checkers | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - SN74AS280N | Logic - Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Parity Generators and Checkers | |
| Number of Bits | 2 | 9 | 9 | 9 | |||
| Supply Voltage | 5V; Other; 4.5 | Other | Other; 4.5 V ~ 5.5 V | ||||
| Package Type | Other; PDIP,SO,SOIC | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; PDIP14 | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Logic Family | AS | TTL |