Texas Instruments SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory SN74ALVC7814-25DL

Description
64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVC7814-25DL is an 18-bit FIFO memory device designed for low-power operation within a voltage range of 3-V to 3.6-V. It supports data processing rates of up to 40 MHz and features fast access times of 18 ns with a 50-pF load. The device allows for asynchronous or coincident load and unload clock operations, enabling flexible data handling. Status monitoring is facilitated through full, empty, half-full, and programmable almost-full/almost-empty flags, providing real-time feedback on memory status. The FIFO can store up to 64 words, with specific behavior defined for full and empty conditions. The device is packaged in a Shrink Small-Outline (SSOP) format, making it suitable for space-constrained applications. It is characterized for operation in the temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The SN74ALVC7814-25DL is an 18-bit FIFO memory device designed for low-power operation within a voltage range of 3-V to 3.6-V. It supports data processing rates of up to 40 MHz and features fast access times of 18 ns with a 50-pF load. The device allows for asynchronous or coincident load and unload clock operations, enabling flexible data handling. Status monitoring is facilitated through full, empty, half-full, and programmable almost-full/almost-empty flags, providing real-time feedback on memory status. The FIFO can store up to 64 words, with specific behavior defined for full and empty conditions. The device is packaged in a Shrink Small-Outline (SSOP) format, making it suitable for space-constrained applications. It is characterized for operation in the temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory
SN74ALVC7814-25DL
SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory SN74ALVC7814-25DL
64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258835-SN74ALVC7814-25DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258835-SN74ALVC7814-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258835-SN74ALVC7814-25DL
Win Source Part Number: 1258835-SN74ALVC7814 -25DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 1.125K (64 x 18) Access Time: 18ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-5172-5,-SN74ALV C7814-25DLR,296-5172 -5,296-5172-5R,-296- 5172-5,TEXTISSN74ALV C7814-25DL,2156-SN74 ALVC7814-25DL-TI,-SN 74ALVC7814 Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1258835-SN74ALVC7814-25DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 1.125K (64 x 18)
Access Time: 18ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-5172-5,-SN74ALVC7814-25DLR,296-5172-5,296-5172-5R,-296-5172-5,TEXTISSN74ALVC7814-25DL,2156-SN74ALVC7814-25DL-TI,-SN74ALVC7814
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-5172-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5172-5-ND
FIFOs Memory 296-5172-5-ND
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
FIFOs Memory - SN74ALVC7814-25DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7814-25DL
FIFOs Memory SN74ALVC7814-25DL
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7814-25DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7814-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7814-25DL
IC FIFO ASYNC 64X18 18NS 56SSOP

IC FIFO ASYNC 64X18 18NS 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7814-25DL 1258835-SN74ALVC7814-25DL 296-5172-5-ND SN74ALVC7814-25DL SN74ALVC7814-25DL
Product Name SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers