Texas Instruments SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory SN74ALVC7805-40DLR

Description
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory
SN74ALVC7805-40DLR
SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory SN74ALVC7805-40DLR
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70

256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - SN74ALVC7805-40DLR-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ALVC7805-40DLR - 1253880-SN74ALVC7805-40DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALVC7805-40DLR
1253880-SN74ALVC7805-40DLR
Logic - Logic - FIFOs Memory - SN74ALVC7805-40DLR 1253880-SN74ALVC7805-40DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253880-SN74ALVC7805 -40DLR Series: 74ALVC Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 25MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: SN74ALVC7805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Maximum Supply Current: 40μA Alternative Parts (Cross-Reference): SN74ALVC7805-40DL; SN74ALVC7805-20DL; SN74ALVC7805-25DLR; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253880-SN74ALVC7805-40DLR
Series: 74ALVC
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 25MHz
Function: Synchronous
Memory Size: 4.5K (256 x 18)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ALVC7805
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Maximum Supply Current: 40μA
Alternative Parts (Cross-Reference): SN74ALVC7805-40DL; SN74ALVC7805-20DL; SN74ALVC7805-25DLR;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74ALVC7805-40DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now
Logic - FIFOs Memory - SN74ALVC7805-40DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC7805-40DLR
Logic - FIFOs Memory SN74ALVC7805-40DLR
IC MEMORY FIFO 256X18 56-SSOP

IC MEMORY FIFO 256X18 56-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7805-40DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7805-40DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7805-40DLR
IC FIFO SYNC 256X18 20NS 56SSOP

IC FIFO SYNC 256X18 20NS 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7805-40DLR SN74ALVC7805-40DLR-ND 1253880-SN74ALVC7805-40DLR SN74ALVC7805-40DLR SN74ALVC7805-40DLR SN74ALVC7805-40DLR
Product Name SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ALVC7805-40DLR FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 25 MHz 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers