Monostable multivibrator with Schmitt-trigger inputs in a 14-pin CFP package, operating from -55 °C to 125 °C.
Monostable Multivibrators With Schmitt-trigger Inputs 14-CFP -55 to 125
MONOSTABLE MULTIVIBRATORS WITH S
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SNJ54121W | SNJ54121W |
| Product Name | SN54121 Monostable Multivibrators With Schmitt-trigger Inputs | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 4.75 | |
| Package Type | Other; CDIP,CFP | |
| Logic Family | TTL; TTL |