Texas Instruments CD4098B CMOS Dual Monostable Multivibrator CD4098BM96

Description
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4098B CMOS Dual Monostable Multivibrator - CD4098BM96 - Texas Instruments
Dallas, TX, United States
CD4098B CMOS Dual Monostable Multivibrator
CD4098BM96
CD4098B CMOS Dual Monostable Multivibrator CD4098BM96
CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125

CMOS Dual Monostable Multivibrator 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4098BM96 - 012876-CD4098BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4098BM96
012876-CD4098BM96
Logic - Logic - Multivibrators - CD4098BM96 012876-CD4098BM96
Manufacturer: Texas Instruments Win Source Part Number: 012876-CD4098BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012876-CD4098BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-38058-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-38058-2-ND
Multivibrators 296-38058-2-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-38058-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-38058-1-ND
Multivibrators 296-38058-1-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-38058-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-38058-6-ND
Multivibrators 296-38058-6-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - CD4098BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4098BM96
Logic - Multivibrators CD4098BM96
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Multivibrator, Mono, Dual, 250Ns, Soic16; Logic Family / Base Number Texas Instruments - 29AH3578 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Mono, Dual, 250Ns, Soic16; Logic Family / Base Number Texas Instruments
29AH3578
Multivibrator, Mono, Dual, 250Ns, Soic16; Logic Family / Base Number Texas Instruments 29AH3578
MULTIVIBRATOR, MONO, DUAL, 250NS, SOIC16; Logic Family / Base Number:CD4098; Multivibrator Type:Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

MULTIVIBRATOR, MONO, DUAL, 250NS, SOIC16; Logic Family / Base Number:CD4098; Multivibrator Type:Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD4098BM96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD4098BM96
Multivibrators CD4098BM96
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD4098BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4098BM96
Multivibrators CD4098BM96
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD4098BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4098BM96
Integrated Circuits (ICs) - Logic - Multivibrators CD4098BM96
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4098BM96 012876-CD4098BM96 296-38058-2-ND CD4098BM96 29AH3578 CD4098BM96 CD4098BM96 CD4098BM96
Product Name CD4098B CMOS Dual Monostable Multivibrator Logic - Logic - Multivibrators - CD4098BM96 Multivibrators Logic - Multivibrators Multivibrator, Mono, Dual, 250Ns, Soic16; Logic Family / Base Number Texas Instruments Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 18V 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CD4000
Propagation Delay 250 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54123 Retriggerable Monostable Multivibrators - SN54123J - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP
View Details
3 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
Multivibrators - SN74LVC1G123DCUR-S - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65 V ~ 5.5 V
Package Type SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
7 suppliers