Texas Instruments SN74ACT7814 64 x 18 asynchronous FIFO memory SN74ACT7814-20DLR

Description
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7814 64 x 18 asynchronous FIFO memory
SN74ACT7814-20DLR
SN74ACT7814 64 x 18 asynchronous FIFO memory SN74ACT7814-20DLR
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - SN74ACT7814-20DLR-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258898-SN74ACT7814-20DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258898-SN74ACT7814-20DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258898-SN74ACT7814-20DLR
Win Source Part Number: 1258898-SN74ACT7814- 20DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 1.125K (64 x 18) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7814-20 DLR,2156-SN74ACT7814 -20DLR-TITR,2156-SN7 4ACT7814-20DLR Base Product Number: 74ACT7814 Product Status: Obsolete

Win Source Part Number: 1258898-SN74ACT7814-20DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 1.125K (64 x 18)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7814-20DLR,2156-SN74ACT7814-20DLR-TITR,2156-SN74ACT7814-20DLR
Base Product Number: 74ACT7814
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7814-20DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7814-20DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7814-20DLR
IC FIFO ASYNC 64X18 15NS 56SSOP

IC FIFO ASYNC 64X18 15NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7814-20DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7814-20DLR
FIFOs Memory SN74ACT7814-20DLR
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Buy Now
Logic - FIFOs Memory - SN74ACT7814-20DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7814-20DLR
Logic - FIFOs Memory SN74ACT7814-20DLR
IC STROBED FIFO 64X18 56-SSOP

IC STROBED FIFO 64X18 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7814-20DLR SN74ACT7814-20DLR-ND 1258898-SN74ACT7814-20DLR SN74ACT7814-20DLR SN74ACT7814-20DLR SN74ACT7814-20DLR
Product Name SN74ACT7814 64 x 18 asynchronous FIFO memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-20PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details