Texas Instruments SN74ACT7806 256 x 18 asynchronous FIFO memory SN74ACT7806-40DL

Description
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7806-40DL is a 256-word by 18-bit asynchronous first-in, first-out memory with 3-state outputs, operating at data rates up to 50 MHz and 15 ns access times with a 50-pF load. It is housed in a 56-pin shrink small-outline package (SSOP, DL) with 300-mil body width and 25-mil center-to-center pin spacing, and is characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The SN74ACT7806-40DL is a 256-word by 18-bit asynchronous first-in, first-out memory with 3-state outputs, operating at data rates up to 50 MHz and 15 ns access times with a 50-pF load. It is housed in a 56-pin shrink small-outline package (SSOP, DL) with 300-mil body width and 25-mil center-to-center pin spacing, and is characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7806 256 x 18 asynchronous FIFO memory
SN74ACT7806-40DL
SN74ACT7806 256 x 18 asynchronous FIFO memory SN74ACT7806-40DL
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7806-40DL - 1253371-SN74ACT7806-40DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7806-40DL
1253371-SN74ACT7806-40DL
Logic - Logic - FIFOs Memory - SN74ACT7806-40DL 1253371-SN74ACT7806-40DL
Manufacturer: Texas Instruments Win Source Part Number: 1253371-SN74ACT7806- 40DL Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25MHz Function: Asynchronous Memory Size: 4.5K (256 x 18) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: SN74ACT7806 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 56-SSOP Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7806-40DLR; SN74ACT7806-20DLR; SN74ACT7806-25DLR; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253371-SN74ACT7806-40DL
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 4.5K (256 x 18)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT7806
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 56-SSOP
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT7806-40DLR; SN74ACT7806-20DLR; SN74ACT7806-25DLR;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-33665-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-33665-5-ND
FIFOs Memory 296-33665-5-ND
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7806-40DL - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7806-40DL
Logic - FIFOs Memory SN74ACT7806-40DL
IC STROBED FIFO 256X18 56-SSOP

IC STROBED FIFO 256X18 56-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7806-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7806-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7806-40DL
IC FIFO ASYNC 256X18 56SSOP

IC FIFO ASYNC 256X18 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7806-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7806-40DL
FIFOs Memory SN74ACT7806-40DL
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7806-40DL 1253371-SN74ACT7806-40DL 296-33665-5-ND SN74ACT7806-40DL SN74ACT7806-40DL SN74ACT7806-40DL
Product Name SN74ACT7806 256 x 18 asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT7806-40DL FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 25 MHz 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products