Texas Instruments SN74ACT7804 512 x 18 asynchronous FIFO memory SN74ACT7804-40DL

Description
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7804 512 x 18 asynchronous FIFO memory
SN74ACT7804-40DL
SN74ACT7804 512 x 18 asynchronous FIFO memory SN74ACT7804-40DL
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258860-SN74ACT7804-40DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258860-SN74ACT7804-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258860-SN74ACT7804-40DL
Win Source Part Number: 1258860-SN74ACT7804- 40DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 25MHz Function: Asynchronous Memory Size: 9K (512 x 18) Access Time: 20ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ACT7804-40DL,TEX TISSN74ACT7804-40DL, 2156-SN74ACT7804-40D L,296-33664-5,SN74AC T780440DL Base Product Number: 74ACT7804

Win Source Part Number: 1258860-SN74ACT7804-40DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 9K (512 x 18)
Access Time: 20ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ACT7804-40DL,TEXTISSN74ACT7804-40DL,2156-SN74ACT7804-40DL,296-33664-5,SN74ACT780440DL
Base Product Number: 74ACT7804

Buy Now Datasheet
FIFOs Memory - 296-33664-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-33664-5-ND
FIFOs Memory 296-33664-5-ND
Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7804-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7804-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7804-40DL
IC FIFO ASYNC 512X18 56SSOP

IC FIFO ASYNC 512X18 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7804-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7804-40DL
FIFOs Memory SN74ACT7804-40DL
Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7804-40DL 1258860-SN74ACT7804-40DL 296-33664-5-ND SN74ACT7804-40DL SN74ACT7804-40DL
Product Name SN74ACT7804 512 x 18 asynchronous FIFO memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6GGM - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers