Texas Instruments SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator V62/06665-01XE

Description
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote
Description
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V62/06665-01XE is a dual retriggerable monostable multivibrator in a 16-pin SOIC package, designed for operation from 2 V to 5.5 V with an extended temperature range of -55°C to 125°C. It features Schmitt-trigger inputs for jitter-free triggering with slow input transitions, glitch-free power-up reset, and an overriding clear function to terminate output pulses. Output pulse duration is programmed via external resistors and capacitors connected to the Rext/Cext pins. The device meets JESD78 Class II for latch-up performance (>100 mA) and exceeds JESD22 ESD protection levels: 2000 V human body model, 200 V machine model, and 1000 V charged device model. Package thermal impedance is 73°C/W.

Datasheet Summary
Powered by GS/AI

The V62/06665-01XE is a dual retriggerable monostable multivibrator in a 16-pin SOIC package, designed for operation from 2 V to 5.5 V with an extended temperature range of -55°C to 125°C. It features Schmitt-trigger inputs for jitter-free triggering with slow input transitions, glitch-free power-up reset, and an overriding clear function to terminate output pulses. Output pulse duration is programmed via external resistors and capacitors connected to the Rext/Cext pins. The device meets JESD78 Class II for latch-up performance (>100 mA) and exceeds JESD22 ESD protection levels: 2000 V human body model, 200 V machine model, and 1000 V charged device model. Package thermal impedance is 73°C/W.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - V62/06665-01XE - Texas Instruments
Dallas, TX, United States
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator
V62/06665-01XE
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator V62/06665-01XE
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125

Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Monostable Multivibrators
Product Number V62/06665-01XE
Product Name SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 76042012A - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD54HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator - CD54HCT4538F3A - Texas Instruments
Specs
Type Retriggerable
Package Type Other; CDIP
Logic Family HCT
View Details
3 suppliers