The SN65LVDS93A is a FlatLink™ LVDS serializer transmitter designed for driving LCD display panels, converting 28-bit LVTTL data and a clock signal into four LVDS differential output streams. It operates from a single 3.3-V supply with typical power consumption of 170 mW at 75 MHz and supports pixel clock frequencies from 10 MHz to 135 MHz. The device is available in a 56-pin TSSOP package measuring 14.00 mm by 6.10 mm and is characterized for operation over the industrial temperature range of -40°C to 85°C. It features selectable clock edge triggering, shutdown mode consuming less than 1 mW, and 5-kV HBM ESD protection. Spread spectrum clocking is supported, and no external components are required.
10MHz - 135MHz LVDS Serdes Transmitter 56-TSSOP -40 to 85
3.78Gbps Serializer 28 Input 4 Output 56-TSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SN65LVDS93ADGG | 296-25108-5-ND |
| Product Name | SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter | Serializers, Deserializers |
| Package Type | Other; TSSOP,BGA MICROSTAR JUNIOR | Other; "56-TFSOP (0.240"", 6.10mm Width)" |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |