The DS99R104 is a 24-bit LVDS deserializer that converts a serial LVDS stream with embedded clock into a 24-bit parallel data bus. It features an integrated 100Ω input termination, clock and data recovery without an external reference clock, and an internal DC-balancing decoder supporting AC-coupled interfaces. The device operates with a 3.3V ±10% supply, supports clock rates from 3MHz to 40MHz, and is rated for operation from −40°C to +85°C. It is available in a 48-pin WQFN package with a thermal characteristic of 79.1°C/W for power dissipation and includes a LOCK output to ensure data integrity. ESD tolerance is rated at 8kV HBM.
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-TQFP -40 to 85
960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS99R104TVSX/NOPB | DS99R104TVSX/NOPB-ND |
| Product Name | DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP,WQFN | TQFP; Other; 48-TQFP |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |