Retriggerable monostable multivibrators in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C.
Retriggerable Monostable Multivibrators 16-CDIP -55 to 125
RETRIGGERABLE MONOSTABLE MULTIVI
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN54LS123J | SN54LS123J |
| Product Name | SN54LS123 Retriggerable Monostable Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Type | Retriggerable | |
| Supply Voltage | 4.75 | |
| Package Type | Other; CDIP,CFP,LCCC | |
| Logic Family | LS |