Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN LM556CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200456-LM556CN Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: Through Hole Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200456-LM556CN Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: Through Hole Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN
1200456-LM556CN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN 1200456-LM556CN
Manufacturer: Texas Instruments Win Source Part Number: 1200456-LM556CN Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: Through Hole Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1200456-LM556CN
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Dual)
Mounting Style: Through Hole
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V

Buy Now
Programmable Timers and Oscillators - LM556CN-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
LM556CN-ND
Programmable Timers and Oscillators LM556CN-ND
555 Type, Timer/Oscillator (Dual) IC 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Timers IC Timers
Product Number 1200456-LM556CN LM556CN-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CN Programmable Timers and Oscillators
Package Type DIP Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
TLC555 Low Power Timer - TLC555ID - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
SMD 100.0000MHZ Clock and Timing IC - 172-511DBA100M000BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Strip
Supply Voltage 3.3 volts
View Details