Texas Instruments SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST SCAN928028TUF/NOPB

Description
8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST - SCAN928028TUF/NOPB - Texas Instruments
Dallas, TX, United States
SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST
SCAN928028TUF/NOPB
SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST SCAN928028TUF/NOPB
8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85

8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85

Buy Now Datasheet
Serializers, Deserializers - 296-39696-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-39696-ND
Serializers, Deserializers 296-39696-ND
480Mbps Serializer 10 Input 1 Output 196-NFBGA (15x15)

480Mbps Serializer 10 Input 1 Output 196-NFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN928028TUF/NOPB 296-39696-ND
Product Name SCAN928028 8 Channel 10:1 Serializer with IEEE 1149.1 and At-Speed BIST Serializers, Deserializers
Package Type Other; NFBGA Other; 196-LBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0040 HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0040SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS90UH929-Q1 720p FPD-Link III Serializer - DS90UH929TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921226HSMX/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers