Texas Instruments DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer DS99R106VSX/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R106VSX/NOPB - Texas Instruments
Dallas, TX, United States
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer
DS99R106VSX/NOPB
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer DS99R106VSX/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70

3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - DS99R106VSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R106VSX/NOPB-ND
Serializers, Deserializers DS99R106VSX/NOPB-ND
960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R106VSX/NOPB DS99R106VSX/NOPB-ND
Product Name DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer Serializers, Deserializers
Package Type Other; TQFP,WQFN TQFP; Other; 48-TQFP
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0412SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface - LMH0050SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCRQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers