The SN65HVS882 is an eight-channel digital-input serializer for industrial automation systems, interfacing high-voltage field signals with low-voltage controllers. It is housed in a 28-pin HTSSOP (PWP) package and operates over a temperature range of -40°C to 125°C. The device supports input voltages up to 34V, features selectable debounce filters, and includes an integrated 5-V regulator to power external isolators. Input currents are adjustable from 0.2 mA to 5.2 mA via an external resistor, and field pins are protected to 15-kV HBM ESD. Serial output enables cascading of multiple devices, reducing isolation and controller I/O requirements. LED drivers provide visual status indication, and an on-chip temperature monitor supports system diagnostics.
8 input, wide 10-34V digital-input serializer for industrial digital inputs 28-HTSSOP -40 to 125
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SN65HVS882PWPRG4 | SN65HVS882PWPRG4-ND |
| Product Name | SN65HVS882 8 input, wide 10-34V digital-input serializer for industrial digital inputs | Serializers, Deserializers |
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" |