Texas Instruments TLC552 Dual LinCMOS(TM) Timer TLC552CDR

Description
Dual LinCMOS(TM) Timer 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual LinCMOS(TM) Timer 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC552 Dual LinCMOS(TM) Timer - TLC552CDR - Texas Instruments
Dallas, TX, United States
TLC552 Dual LinCMOS(TM) Timer
TLC552CDR
TLC552 Dual LinCMOS(TM) Timer TLC552CDR
Dual LinCMOS(TM) Timer 14-SOIC 0 to 70

Dual LinCMOS(TM) Timer 14-SOIC 0 to 70

Buy Now Datasheet
Programmable Timers and Oscillators - TLC552CDR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
TLC552CDR-ND
Programmable Timers and Oscillators TLC552CDR-ND
555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CDR
1108370-TLC552CDR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CDR 1108370-TLC552CDR
Manufacturer: Texas Instruments Win Source Part Number: 1108370-TLC552CDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1 V to 18 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108370-TLC552CDR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 2.8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1 V to 18 V
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Clock and Timing IC
689-TLC552CDR
Dual 18V SOIC Clock and Timing IC 689-TLC552CDR
18V Dual LinCMOS timer 14-SOIC 0 to 70 Product overview: TLC552CDR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC552CDR can be used for catalog matching and distributor lookup.

18V Dual LinCMOS timer 14-SOIC 0 to 70 Product overview: TLC552CDR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC552CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number TLC552CDR TLC552CDR-ND 1108370-TLC552CDR 689-TLC552CDR
Product Name TLC552 Dual LinCMOS(TM) Timer Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC552CDR Dual 18V SOIC Clock and Timing IC
Package Type PDIP,SOIC Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount; 14-SOIC Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

TLC556 Dual LinCMOS(TM) Timer - TLC556CN - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMM/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
 - LV8571AN - Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP
View Details
3 suppliers