Texas Instruments LM555 Highly stable 555 timer for generating accurate time delays and oscillation LM555CM/NOPB

Description
Highly stable 555 timer for generating accurate time delays and oscillation 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Highly stable 555 timer for generating accurate time delays and oscillation 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CM/NOPB - Texas Instruments
Dallas, TX, United States
LM555 Highly stable 555 timer for generating accurate time delays and oscillation
LM555CM/NOPB
LM555 Highly stable 555 timer for generating accurate time delays and oscillation LM555CM/NOPB
Highly stable 555 timer for generating accurate time delays and oscillation 8-SOIC 0 to 70

Highly stable 555 timer for generating accurate time delays and oscillation 8-SOIC 0 to 70

Buy Now Datasheet
Programmable Timers and Oscillators - LM555CM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
LM555CM/NOPB-ND
Programmable Timers and Oscillators LM555CM/NOPB-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM/NOPB
1200450-LM555CM/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM/NOPB 1200450-LM555CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200450-LM555CM/NOPB Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 100kHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: LM555 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1200450-LM555CM/NOPB
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 100kHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: LM555
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V

Buy Now
Timer Circuits - 460516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
460516P
Timer Circuits 460516P
200 mA Timer LM555CM

200 mA Timer LM555CM

Supplier's Site
Timer Circuits - 1000685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
1000685
Timer Circuits 1000685
200 mA Timer LM555CM

200 mA Timer LM555CM

Supplier's Site
Timer Circuits - 460516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
460516
Timer Circuits 460516
200 mA Timer LM555CM

200 mA Timer LM555CM

Supplier's Site
Singapore, Singapore
100kHz 16V 3mA SOIC Clock and Timing IC
689-LM555CM/NOPB
100kHz 16V 3mA SOIC Clock and Timing IC 689-LM555CM/NOPB
Timer IC, Single, 100kHz, 16V, 3mA, SOIC, 0-70°C Product overview: LM555CM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 16V, 3mA, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 16V, 3mA, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LM555CM/NOPB can be used for catalog matching and distributor lookup.

Timer IC, Single, 100kHz, 16V, 3mA, SOIC, 0-70°C Product overview: LM555CM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 16V, 3mA, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 16V, 3mA, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LM555CM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number LM555CM/NOPB LM555CM/NOPB-ND 1200450-LM555CM/NOPB 460516P 1000685 689-LM555CM/NOPB
Product Name LM555 Highly stable 555 timer for generating accurate time delays and oscillation Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CM/NOPB Timer Circuits Timer Circuits 100kHz 16V 3mA SOIC Clock and Timing IC
Package Type PDIP,SOIC,VSSOP Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; SOIC SOIC; Soic Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555IMX/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
NE556 Dual Precision Timer - NE556D - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers
SE555 Precision Timer - SE555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers