Texas Instruments Power Supplies - Board Mount - DC DC Converters PT5107L

Description
Win Source Part Number: 1151097-PT5107L Category: Power Supplies - Board Mount>DC DC Converters Series: PT5100 Type: Linear Regulator Replacement Features: OCP, OTP Package: Tray Applications: ITE (Commercial) Standard Package: 350 Mounting: SMD (SMT) Power (Watts): 15 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 19V Voltage - Input (Max): 38V Voltage - Output 1: 15V Efficiency: 95% Package / Case: 3-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.02" L x 1.00" W x 0.38" H (25.9mm x 25.4mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT5107L-NDR Base Product Number: PT5107 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1151097-PT5107L Category: Power Supplies - Board Mount>DC DC Converters Series: PT5100 Type: Linear Regulator Replacement Features: OCP, OTP Package: Tray Applications: ITE (Commercial) Standard Package: 350 Mounting: SMD (SMT) Power (Watts): 15 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 19V Voltage - Input (Max): 38V Voltage - Output 1: 15V Efficiency: 95% Package / Case: 3-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.02" L x 1.00" W x 0.38" H (25.9mm x 25.4mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT5107L-NDR Base Product Number: PT5107 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1151097-PT5107L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1151097-PT5107L
Power Supplies - Board Mount - DC DC Converters 1151097-PT5107L
Win Source Part Number: 1151097-PT5107L Category: Power Supplies - Board Mount>DC DC Converters Series: PT5100 Type: Linear Regulator Replacement Features: OCP, OTP Package: Tray Applications: ITE (Commercial) Standard Package: 350 Mounting: SMD (SMT) Power (Watts): 15 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 19V Voltage - Input (Max): 38V Voltage - Output 1: 15V Efficiency: 95% Package / Case: 3-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.02" L x 1.00" W x 0.38" H (25.9mm x 25.4mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT5107L-NDR Base Product Number: PT5107 Product Status: Obsolete

Win Source Part Number: 1151097-PT5107L
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT5100
Type: Linear Regulator Replacement
Features: OCP, OTP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 350
Mounting: SMD (SMT)
Power (Watts): 15 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 19V
Voltage - Input (Max): 38V
Voltage - Output 1: 15V
Efficiency: 95%
Package / Case: 3-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.02" L x 1.00" W x 0.38" H (25.9mm x 25.4mm x 9.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT5107L-NDR
Base Product Number: PT5107
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1151097-PT5107L
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1224599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 70 volts
View Details
AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details