Texas Instruments DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters DCR022405P-U/700

Description
Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters
DCR022405P-U/700
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters DCR022405P-U/700
Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP

Miniature, 2W Isolated Regulated DC/DC Converters 10-SOP

Buy Now Datasheet
Isolated 5V 400mA 2W DC-DC Converter IC - 132-DCR022405P-U/700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5V 400mA 2W DC-DC Converter IC
132-DCR022405P-U/700
Isolated 5V 400mA 2W DC-DC Converter IC 132-DCR022405P-U/700
5V 400mA 2W Isolated DC/DC Converter, SOP, 1kV Isolation Product overview: DCR022405P-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 400mA, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 400mA, 2W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR022405P-U/700 can be used for catalog matching and distributor lookup.

5V 400mA 2W Isolated DC/DC Converter, SOP, 1kV Isolation Product overview: DCR022405P-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 400mA, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 400mA, 2W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR022405P-U/700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR022405P-U/700 132-DCR022405P-U/700
Product Name DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters Isolated 5V 400mA 2W DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts 5 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck VQFN Step-Down DC-DC Converter IC - 715-LM5146QRGYTQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode - LM3687TL-1812/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Output Voltage 1.5 to 1.8 volts
Input Voltage 0.7000 to 5.5 volts
View Details