The PCM5310 is a 24-bit, 4-channel/4-channel audio codec with a 2-V RMS driver, headphone amplifier, and six audio interface ports for digital TV applications. It is packaged in a 64-pin HTQFP with PowerPAD, measures 13.0 mm by 13.0 mm, and operates from -25°C to +85°C. The device supports sample rates up to 96 kHz for ADC and 192 kHz for DAC, with a 2-V RMS or 2.4-V RMS line output, >20 mW into 32 Ω headphone output, and 95 dB SNR for ADC and 100 dB SNR for DAC. It includes IC control, digital attenuation, and headphone short-circuit protection.
4ch/4ch Audio CODEC with 2Vrms Driver 64-HTQFP -25 to 85
Audio Interface 24 b I²C, Serial 64-HTQFP (10x10)
4ch/4ch Audio CODEC with 2Vrms Driver 64-HTQFP -25 to 85 Product overview: PCM5310PAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM5310PAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 888782-PCM5310PAP
Operating Temperature Range: -25°C ~ 85°C
Features: Audio Interface 24 b I²C, Serial 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Tray
Mounting: Surface Mount
Family Name: PCM5310
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Interface - CODECs 4ch/4ch Audio CODEC
IC AUDIO CODEC 24B I2C 64HTQFP
Audio Interface 24 b I²C, Serial 64-HTQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM5310PAP | PCM5310PAP-ND | 716-PCM5310PAP | 888782-PCM5310PAP | PCM5310PAP | PCM5310PAP | PCM5310PAP |
| Product Name | PCM5310 4ch/4ch Audio CODEC with 2Vrms Driver | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - PCM5310PAP | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Technology | I2C | I²C, Serial | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |