Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN
Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN Product overview: PCM3794RHBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3794RHBTG4 can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 791581-PCM3794RHBTG4
Packaging: Reel package
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.4 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.71 V ~ 3.6 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Dynamic Range, ADCs / DACs (db) Typ: 90 / 93
Family Name: PCM3794
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): PCM3794RHBRG4;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Interface - CODECs Very Low-Pwr Stereo CODEC
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
IC AUDIO CODEC 16BIT SER 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3794RHBTG4 | 716-PCM3794RHBTG4 | PCM3794RHBTG4-ND | 791581-PCM3794RHBTG4 | PCM3794RHBTG4 | PCM3794RHBTG4 | PCM3794RHBTG4 |
| Product Name | PCM3794 Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects | Low-Power VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - PCM3794RHBTG4 | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN EP | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |