Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270379-TLV320AIC29I
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 95
Family Name: TLV320AIC29
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TLV320AIC29IRGZ; TLV320AIC29IRGZT;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
IC STEREO AUDIO CODEC 48-VQFN
IC STEREO AUDIO CODEC 48-VQFN
Interface - CODECs Stereo Codec
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC29IRGZR | 1270379-TLV320AIC29IRGZR | TLV320AIC29IRGZR-ND | TLV320AIC29IRGZR | TLV320AIC29IRGZR | TLV320AIC29IRGZR | TLV320AIC29IRGZR |
| Product Name | TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | Interface - Interface - CODECs - TLV320AIC29IRGZR | CODECS | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | TLV320AIC29 Low-Power Mono ADC / Stereo DAC with 6 audio inputs and HP/Speaker Amplifier | Sensor Interface | Codec | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN-48 |