Texas Instruments PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168ATPAPRQ1

Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105
Request a Quote Datasheet
Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate - PCM3168ATPAPRQ1 - Texas Instruments
Dallas, TX, United States
PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate
PCM3168ATPAPRQ1
PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168ATPAPRQ1
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105

24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
192kHz Interface Transceiver IC
716-PCM3168ATPAPRQ1
192kHz Interface Transceiver IC 716-PCM3168ATPAPRQ1
24-bit Audio CODEC, 6-in/8-out, 192kHz, HTQFP, -40-105°C Product overview: PCM3168ATPAPRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168ATPAPRQ1 can be used for catalog matching and distributor lookup.

24-bit Audio CODEC, 6-in/8-out, 192kHz, HTQFP, -40-105°C Product overview: PCM3168ATPAPRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168ATPAPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - PCM3168ATPAPRQ1 - 809854-PCM3168ATPAPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3168ATPAPRQ1
809854-PCM3168ATPAPRQ1
Interface - Interface - CODECs - PCM3168ATPAPRQ1 809854-PCM3168ATPAPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 809854-PCM3168ATPAPR Q1 Packaging: Reel Type: Audio Mounting Style: SMD Data Interface: Serial Voltage - Supply, Analog: 4.5V ~ 5.5V Voltage - Supply, Digital: 3V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended) Dynamic Range, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended) Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: PCM3168A

Manufacturer: Texas Instruments
Win Source Part Number: 809854-PCM3168ATPAPRQ1
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 3V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 8
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended)
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: PCM3168A

Buy Now Datasheet
CODECS - 296-PCM3168ATPAPRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now Datasheet
IC CODEC AUDIO 24 BIT 64HTQFP

IC CODEC AUDIO 24 BIT 64HTQFP

Supplier's Site Datasheet
Interface - CODECs - PCM3168ATPAPRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM3168ATPAPRQ1
Interface - CODECs PCM3168ATPAPRQ1
IC CODEC AUDIO 24 BIT 64HTQFP

IC CODEC AUDIO 24 BIT 64HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3168ATPAPRQ1
Interface - CODECs PCM3168ATPAPRQ1
Interface - CODECs 24B,6-In/8-Out Audio CODEC

Interface - CODECs 24B,6-In/8-Out Audio CODEC

Buy Now Datasheet
CODECS - PCM3168ATPAPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3168ATPAPRQ1 716-PCM3168ATPAPRQ1 809854-PCM3168ATPAPRQ1 296-PCM3168ATPAPRQ1TR-ND PCM3168ATPAPRQ1 PCM3168ATPAPRQ1 PCM3168ATPAPRQ1 PCM3168ATPAPRQ1
Product Name PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 192kHz Interface Transceiver IC Interface - Interface - CODECs - PCM3168ATPAPRQ1 CODECS CODECS Interface - CODECs Interface - CODECs CODECS
Device Type Codec Transceiver Sensor Interface Codec Audio Sensor Interface; Codec Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type HTQFP HTQFP TQFP; 64-PowerTQFP QFP; 64-PowerTQFP HTQFP-64 QFP; TQFP; 64-PowerTQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4066F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details