Texas Instruments PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168ATPAPQ1

Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105
Request a Quote Datasheet
Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate - PCM3168ATPAPQ1 - Texas Instruments
Dallas, TX, United States
PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate
PCM3168ATPAPQ1
PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168ATPAPQ1
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105

24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105

Buy Now Datasheet
Interface - Interface - CODECs - PCM3168ATPAPQ1 - 888780-PCM3168ATPAPQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3168ATPAPQ1
888780-PCM3168ATPAPQ1
Interface - Interface - CODECs - PCM3168ATPAPQ1 888780-PCM3168ATPAPQ1
Manufacturer: Texas Instruments Win Source Part Number: 888780-PCM3168ATPAPQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: Audio Interface 24 b Serial 64-HTQFP (10x10) Package: 64-PowerTQFP Package: Tray Mounting: Surface Mount Family Name: PCM3168 Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23900-5-NDR, -296-23900-5-ND, -296-23900-5-NDR, 296-23900-5, -PCM3168ATPAPQ1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 888780-PCM3168ATPAPQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: Audio Interface 24 b Serial 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Tray
Mounting: Surface Mount
Family Name: PCM3168
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23900-5-NDR, -296-23900-5-ND, -296-23900-5-NDR, 296-23900-5, -PCM3168ATPAPQ1-NDR

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-PCM3168ATPAPQ1
Interface Transceiver IC 716-PCM3168ATPAPQ1
Audio CODEC 6ADC/8DAC 24b 192KS/s 107dB Serial/I2C/SPI HTQFP Product overview: PCM3168ATPAPQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168ATPAPQ1 can be used for catalog matching and distributor lookup.

Audio CODEC 6ADC/8DAC 24b 192KS/s 107dB Serial/I2C/SPI HTQFP Product overview: PCM3168ATPAPQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168ATPAPQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-23900-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now Datasheet
CODECS - PCM3168ATPAPQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now
IC CODEC AUDIO 24 BIT 64HTQFP

IC CODEC AUDIO 24 BIT 64HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3168ATPAPQ1
Interface - CODECs PCM3168ATPAPQ1
Interface - CODECs 24B,6-In/8-Out Audio CODEC

Interface - CODECs 24B,6-In/8-Out Audio CODEC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3168ATPAPQ1 888780-PCM3168ATPAPQ1 716-PCM3168ATPAPQ1 296-23900-5-ND PCM3168ATPAPQ1 PCM3168ATPAPQ1 PCM3168ATPAPQ1
Product Name PCM3168A-Q1 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate Interface - Interface - CODECs - PCM3168ATPAPQ1 Interface Transceiver IC CODECS CODECS CODECS Interface - CODECs
Device Type Codec Sensor Interface Transceiver Codec Codec Audio
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type HTQFP QFP; TQFP; 64-HTQFP (10x10) HTQFP TQFP; 64-PowerTQFP QFP; TQFP; 64-PowerTQFP QFP; 64-PowerTQFP HTQFP-64
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - D24051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CD3246C06YFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sample Rate Converter; Sensor Interface
View Details
2 suppliers
Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface Transceiver IC - 716-TLV320AIC3006IZQER - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
4 suppliers