24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236461-PCM3168APAP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
24-bit 6ch-in/8ch-out Audio CODEC, 192kHz, Serial/I2C/SPI, HTQFP Product overview: PCM3168APAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168APAP can be used for catalog matching and distributor lookup.
Audio Interface 24 b Serial 64-HTQFP (10x10)
IC CODEC AUDIO 24 BIT 64HTQFP
AUDIO CODEC, 24BIT, 192KSPS, HTQFP-64; Audio CODEC Type:Stereo; No. of ADCs:6; No. of DACs:8; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:HTQFP; No. of Pins:64Pins; No. RoHS Compliant: Yes
Interface - CODECs 24B,96/192kHz,6ch-in
Audio Interface 24 b Serial 64-HTQFP (10x10)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3168APAP | 1236461-PCM3168APAP | 716-PCM3168APAP | 296-23899-5-ND | PCM3168APAP | 33AH4647 | PCM3168APAP | PCM3168APAP |
| Product Name | PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate | Interface - Interface - CODECs - PCM3168APAP | 192kHz Interface Transceiver IC | CODECS | CODECS | Audio Codec, 24Bit, 192Ksps, Htqfp-64; Audio Codec Type Texas Instruments | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Audio | Codec | Codec | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTQFP | HTQFP | TQFP; 64-PowerTQFP | QFP; 64-PowerTQFP | HTQFP-64 | QFP; TQFP; 64-PowerTQFP |