Texas Instruments PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output PCM3010DBRG4

Description
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Request a Quote Datasheet
Description
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output - PCM3010DBRG4 - Texas Instruments
Dallas, TX, United States
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output
PCM3010DBRG4
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output PCM3010DBRG4
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85

24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85

Buy Now Datasheet
Interface - Interface - CODECs - PCM3010DBRG4 - 1162240-PCM3010DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3010DBRG4
1162240-PCM3010DBRG4
Interface - Interface - CODECs - PCM3010DBRG4 1162240-PCM3010DBRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162240-PCM3010DBRG4 Packaging: Tape & Reel (TR) Type: General Purpose Interface: Serial Weight: 220.105698 mg Number of A/D Converters: 1 Number of Pins: 24 Resolution: 3 B Number of D/A Converters: 1 Categories: Interface - CODECs Case / Package: SSOP Sampling Rate: 96 ksps Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Power Consumption: 190 mW Nominal Supply Current: 15 mA Signal to Noise Ratio (SNR): 100 dB Number of ADC Channels: 2

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162240-PCM3010DBRG4
Packaging: Tape & Reel (TR)
Type: General Purpose
Interface: Serial
Weight: 220.105698 mg
Number of A/D Converters: 1
Number of Pins: 24
Resolution: 3 B
Number of D/A Converters: 1
Categories: Interface - CODECs
Case / Package: SSOP
Sampling Rate: 96 ksps
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Power Consumption: 190 mW
Nominal Supply Current: 15 mA
Signal to Noise Ratio (SNR): 100 dB
Number of ADC Channels: 2

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number PCM3010DBRG4 1162240-PCM3010DBRG4
Product Name PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output Interface - Interface - CODECs - PCM3010DBRG4
Device Type Codec Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details