24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 087221-PCM3010DBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 104
Dynamic Range, ADCs / DACs (db) Typ: 102 / 104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b Serial 24-SSOP
IC STEREO AUD CODEC 24BIT 24SSOP
Interface - CODECs 24-Bit Stereo Audio Codec
Stereo Audio Interface 24 b Serial 24-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3010DBR | 087221-PCM3010DBR | PCM3010DBR-ND | PCM3010DBR | PCM3010DBR | PCM3010DBR | PCM3010DBR |
| Product Name | PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output | Interface - Interface - CODECs - PCM3010DBR | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |