Texas Instruments PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output PCM3010DB

Description
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Request a Quote Datasheet
Description
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output - PCM3010DB - Texas Instruments
Dallas, TX, United States
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output
PCM3010DB
PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output PCM3010DB
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85

24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85

Buy Now Datasheet
Interface - Interface - CODECs - PCM3010DB - 026583-PCM3010DB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3010DB
026583-PCM3010DB
Interface - Interface - CODECs - PCM3010DB 026583-PCM3010DB
Manufacturer: Texas Instruments Win Source Part Number: 026583-PCM3010DB Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 100 / 104 Dynamic Range, ADCs / DACs (db) Typ: 102 / 104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026583-PCM3010DB
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 104
Dynamic Range, ADCs / DACs (db) Typ: 102 / 104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - 296-14398-5-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 24-SSOP

Stereo Audio Interface 24 b Serial 24-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3010DB
Interface - CODECs PCM3010DB
Interface - CODECs 24-Bit Stereo Audio Codec

Interface - CODECs 24-Bit Stereo Audio Codec

Buy Now Datasheet
CODECS - PCM3010DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 24-SSOP

Stereo Audio Interface 24 b Serial 24-SSOP

Buy Now
CODECS - PCM3010DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 24-SSOP

Stereo Audio Interface 24 b Serial 24-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3010DB 026583-PCM3010DB 296-14398-5-ND PCM3010DB PCM3010DB
Product Name PCM3010 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output Interface - Interface - CODECs - PCM3010DB CODECS Interface - CODECs CODECS
Device Type Codec Sensor Interface Codec Codec
Features RoHS RoHS RoHS
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) - PCM3008T - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
7 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details