Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85
Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85 Product overview: PCM2906BDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2906BDB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 930153-PCM2906BDB
Operating Temperature Range: -25°C ~ 85°C
Features: Stereo Audio Interface 16 b USB 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: PCM2906
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO CODEC 16B USB 28SSOP
Audio D/A Converter ICs STEREO AUDIO CODEC WITH USB INTERFACE
Stereo Audio Interface 16 b USB 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2906BDB | 716-PCM2906BDB | 930153-PCM2906BDB | PCM2906BDB-ND | PCM2906BDB | PCM2906BDB | PCM2906BDB |
| Product Name | PCM2906B Stereo USB CODEC with line out and S/PDIF, Bus-powered | SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM2906BDB | CODECS | Interface - CODECs | Audio D/A Converter ICs | CODECS |
| Technology | USB | USB | USB | ||||
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS |