The PCM3008 is a low-power, low-voltage, 16-bit stereo audio codec with single-ended analog input and output, designed for portable consumer applications. It is housed in a 16-pin TSSOP package and operates from a 2.1 V to 3.6 V supply, dissipating 32 mW at 2.4 V. The device integrates a stereo ADC with 88 dB SNR and a stereo DAC with 92 dB SNR, both supporting sampling rates from 8 kHz to 48 kHz. Independent power-down modes for ADC and DAC reduce power consumption, and digital de-emphasis is supported at 32 kHz, 44.1 kHz, and 48 kHz. The part operates over a temperature range of -25 °C to 85 °C.
Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85
IC STEREO CODEC 16BIT 16-TSSOP
Stereo Audio Interface 16 b Serial 16-TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3008TG4 | PCM3008TG4-ND | PCM3008TG4 |
| Product Name | PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) | CODECS | CODECS |
| Device Type | Codec | Codec | Codec |
| Features | RoHS | RoHS | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |