Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026581-PCM3008T
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 92
Dynamic Range, ADCs / DACs (db) Typ: 88 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.1 V to 3.6 V
Digital Supply Voltage: 2.1 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
16-Bit Stereo Audio CODEC, 2ch, 48kS/s, 88dB SNR, 2.1-3.6V, TSSOP Product overview: PCM3008T from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Dual, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3008T can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b Serial 16-TSSOP
Stereo Audio Interface 16 b Serial 16-TSSOP
IC STEREO CODEC 16BIT LP 16TSSOP
Interface - CODECs Lo-Vlt/Lo-Pwr Sngl-end Alg I/O
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3008T | 026581-PCM3008T | 716-PCM3008T | PCM3008T-ND | PCM3008T | PCM3008T | PCM3008T |
| Product Name | PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) | Interface - Interface - CODECs - PCM3008T | 16-bit Dual 3.6V TSSOP Interface Transceiver IC | CODECS | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |