Texas Instruments PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) PCM3003EG4

Description
Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) - PCM3003EG4 - Texas Instruments
Dallas, TX, United States
PCM3003 Low-Power Stereo CODEC with line-out (H/W Control)
PCM3003EG4
PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) PCM3003EG4
Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP

Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP

Buy Now Datasheet
Interface - Interface - CODECs - PCM3003EG4 - 1087035-PCM3003EG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3003EG4
1087035-PCM3003EG4
Interface - Interface - CODECs - PCM3003EG4 1087035-PCM3003EG4
Manufacturer: Texas Instruments Win Source Part Number: 1087035-PCM3003EG4 Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Dynamic Range, ADCs / DACs (db) Typ: 90 / 94 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087035-PCM3003EG4
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 90 / 94
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20BIT SSOP Interface Transceiver IC
716-PCM3003EG4
20BIT SSOP Interface Transceiver IC 716-PCM3003EG4
IC STEREO CODEC 16/20BIT 24-SSOP Product overview: PCM3003EG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3003EG4 can be used for catalog matching and distributor lookup.

IC STEREO CODEC 16/20BIT 24-SSOP Product overview: PCM3003EG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20BIT, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20BIT, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3003EG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3003EG4 1087035-PCM3003EG4 716-PCM3003EG4
Product Name PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) Interface - Interface - CODECs - PCM3003EG4 20BIT SSOP Interface Transceiver IC
Device Type Codec Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
PCM3002 Low-Power Stereo CODEC with line-out (S/W Control) - PCM3002EG - Texas Instruments
Specs
Device Type Codec
Features RoHS
Package Type SSOP
View Details
7 suppliers
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details