Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026580-PCM3003E
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 90 / 94
Family Name: PCM3003
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): PCM3003E/2K;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision
Stereo Audio Interface 20 b Serial 24-SSOP
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin SSOP Tube Product overview: PCM3003E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3003E can be used for catalog matching and distributor lookup.
Interface - CODECs 16/20-Bit Sngl-end Anlg I/O Ster Codec
IC CODEC AUDIO 20BIT 24SSOP
Stereo Audio Interface 20 b Serial 24-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3003E | 026580-PCM3003E | PCM3003E-ND | 716-PCM3003E | PCM3003E | PCM3003E | PCM3003E |
| Product Name | PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) | Interface - Interface - CODECs - PCM3003E | CODECS | SSOP Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |