Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Integrated Headphone/Speaker Amps, 3D Effects 32-VQFN -40 to 85
Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Integrated Headphone/Speaker Amps, 3D Effects 32-VQFN -40 to 85 Product overview: TLV320AIC31IRHBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC31IRHBR
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 758611-TLV320AIC31IR
Packaging: Tape and Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: TLV320AIC31
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
IC STEREO AUDIO CODEC LP 32-VQFN
Interface - CODECs Lo-Pwr Ster Codec for Port Aud/Teleph
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC31IRHBRG4 | 716-TLV320AIC31IRHBRG4 | TLV320AIC31IRHBRG4-ND | 758611-TLV320AIC31IRHBRG4 | TLV320AIC31IRHBRG4 | TLV320AIC31IRHBRG4 | TLV320AIC31IRHBRG4 |
| Product Name | TLV320AIC31 Low-Power Stereo Codec with 6 Inputs, 6 Outputs, Integrated Headphone/Speaker Amps, 3D Effects | Low-Power VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC31IRHBRG4 | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |