The PCM3003E/2K is a stereo audio codec with single-ended analog input and output, featuring a 20-bit delta-sigma ADC and DAC with 64-times oversampling. It operates from a single 3-V supply and supports sampling rates from 4 kHz to 48 kHz. The device includes a built-in analog low-pass filter, digital de-emphasis for 32 kHz, 44.1 kHz, and 48 kHz, and independent power-down control for the ADC and DAC. Hardware control pins select de-emphasis, power-down, and audio data format. It is packaged in a 24-pin SSOP and operates over a temperature range of -25°C to 85°C.
Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP
Stereo Audio Interface 20 b Serial 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 061326-PCM3003E/2K
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 90 / 94
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
PCM3003 Low-Power Stereo CODEC with line-out (H/W Control)
Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP Product overview: PCM3003E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3003E/2K can be used for catalog matching and distributor lookup.
Stereo Audio Interface 20 b Serial 24-SSOP
IC STEREO AUDIO CODEC 24-SSOP
IC STEREO AUDIO CODEC 24-SSOP
Interface - CODECs 16/20-Bit Sngl-end Anlg I/O Ster Codec
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3003E/2K | PCM3003E/2K-ND | 061326-PCM3003E/2K | PCM3003E/2K | 716-PCM3003E/2K | PCM3003E/2K | PCM3003E/2K | PCM3003E/2K | PCM3003E/2K |
| Product Name | PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) | CODECS | Interface - Interface - CODECs - PCM3003E/2K | Low-Power SSOP Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs | |
| Device Type | Codec | Codec | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Technology | Serial | Serial |