Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85
Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85 Product overview: PCM2906BDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2906BDBR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b USB 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1236445-PCM2906BDBR
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.25 V
Data Interface: USB
Voltage - Supply, Digital: 4.35 V ~ 5.25 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 93
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2906
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2906BDB;
Introduction Date: December 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC STEREO AUD CODEC W/USB 28SSOP
Audio D/A Converter ICs STEREO AUDIO CODEC WITH USB INTERFACE
Stereo Audio Interface 16 b USB 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2906BDBR | 716-PCM2906BDBR | 296-24138-2-ND | 1236445-PCM2906BDBR | PCM2906BDBR | PCM2906BDBR | PCM2906BDBR |
| Product Name | PCM2906B Stereo USB CODEC with line out and S/PDIF, Bus-powered | SSOP Interface Transceiver IC | CODECS | Interface - Interface - CODECs - PCM2906BDBR | Interface - CODECs | Audio D/A Converter ICs | CODECS |
| Technology | USB | USB | USB | ||||
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS |