Texas Instruments PCM3001 Stereo CODEC with line-out (H/W Control) PCM3001EG4

Description
Stereo CODEC with line-out (H/W Control) 28-SSOP
Request a Quote Datasheet
Description
Stereo CODEC with line-out (H/W Control) 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3001 Stereo CODEC with line-out (H/W Control) - PCM3001EG4 - Texas Instruments
Dallas, TX, United States
PCM3001 Stereo CODEC with line-out (H/W Control)
PCM3001EG4
PCM3001 Stereo CODEC with line-out (H/W Control) PCM3001EG4
Stereo CODEC with line-out (H/W Control) 28-SSOP

Stereo CODEC with line-out (H/W Control) 28-SSOP

Buy Now Datasheet
Interface - Interface - CODECs - PCM3001EG4 - 791578-PCM3001EG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3001EG4
791578-PCM3001EG4
Interface - Interface - CODECs - PCM3001EG4 791578-PCM3001EG4
Manufacturer: Texas Instruments Win Source Part Number: 791578-PCM3001EG4 Packaging: Tube Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: Serial Voltage - Supply, Digital: 4.5 V ~ 5.5 V Resolution (Bits): 18 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 94 / 98 Dynamic Range, ADCs / DACs (db) Typ: 94 / 97 Family Name: PCM3001 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CS4223-KSZ; CS4220-KSR; CS4223-BSR; CS4223-DSZ; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791578-PCM3001EG4
Packaging: Tube
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 4.5 V ~ 5.5 V
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Dynamic Range, ADCs / DACs (db) Typ: 94 / 97
Family Name: PCM3001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CS4223-KSZ; CS4220-KSR; CS4223-BSR; CS4223-DSZ;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - PCM3001EG4-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 18 b Serial 28-SSOP

Stereo Audio Interface 18 b Serial 28-SSOP

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-PCM3001EG4
Interface Transceiver IC 716-PCM3001EG4
PCM3001 STEREO CODEC WITH LINE-O Product overview: PCM3001EG4 from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3001EG4 can be used for catalog matching and distributor lookup.

PCM3001 STEREO CODEC WITH LINE-O Product overview: PCM3001EG4 from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3001EG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - PCM3001EG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM3001EG4
Interface - CODECs PCM3001EG4
IC STEREO AUD CODEC 18BIT 28SSOP

IC STEREO AUD CODEC 18BIT 28SSOP

Supplier's Site Datasheet
IC STEREO AUD CODEC 18BIT 28SSOP

IC STEREO AUD CODEC 18BIT 28SSOP

Supplier's Site Datasheet
CODECS - PCM3001EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 18 b Serial 28-SSOP

Stereo Audio Interface 18 b Serial 28-SSOP

Buy Now
CODECS - PCM3001EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 18 b Serial 28-SSOP

Stereo Audio Interface 18 b Serial 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
PCM3001EG4
Interface - CODECs PCM3001EG4
Interface - CODECs SoundPlus Ster Codec 18-bits Ser Intrfc

Interface - CODECs SoundPlus Ster Codec 18-bits Ser Intrfc

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3001EG4 791578-PCM3001EG4 PCM3001EG4-ND 716-PCM3001EG4 PCM3001EG4 PCM3001EG4 PCM3001EG4 PCM3001EG4
Product Name PCM3001 Stereo CODEC with line-out (H/W Control) Interface - Interface - CODECs - PCM3001EG4 CODECS Interface Transceiver IC Interface - CODECs CODECS CODECS Interface - CODECs
Device Type Codec Sensor Interface Codec Transceiver Sensor Interface; Codec Stereo Audio Codec
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BZQE - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details