The PCM2906C is a stereo audio codec with USB interface, single-ended analog input/output, and S/PDIF, designed for bus-powered applications. It features a 28-pin SSOP package, operates from a single 5V supply, and supports sampling rates up to 48 kHz for playback and recording. The device includes an integrated USB full-speed transceiver certified by USB-IF, adaptive and asynchronous USB modes, and an on-chip 12-MHz clock generator. Audio performance includes 96 dB SNR and 93 dB dynamic range for the DAC, and 89 dB SNR and dynamic range for the ADC. It supports HID functions for volume and mute controls and operates over a temperature range of -25°C to +85°C.
Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142810-PCM2906CDBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3.1 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Audio D/A Converter ICs Stereo USB CODEC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2906CDBR | 142810-PCM2906CDBR | 296-PCM2906CDBRTR-ND | PCM2906CDBR | PCM2906CDBR | PCM2906CDBR | PCM2906CDBR |
| Product Name | PCM2906C Stereo USB CODEC with line out and S/PDIF, Bus-powered | Interface - Interface - CODECs - PCM2906CDBR | CODECS | CODECS | CODECS | Interface - CODECs | Audio D/A Converter ICs |
| Technology | USB | USB | USB | ||||
| Device Type | Codec | Sensor Interface | Codec | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||||
| Pd | 280 milliwatts |