The PCM2904 is a stereo USB audio codec with a full-speed USB 1.1 interface, capable of bus-powered operation and supporting adaptive and asynchronous modes for playback and recording. It integrates a 16-bit delta-sigma ADC and DAC with single-ended analog input and output, operating from a 5 V supply. The device includes an on-chip clock generator requiring a single 12 MHz reference, and supports sampling rates of 32, 44.1, and 48 kHz for playback and 8, 11.025, 16, 22.05, 32, 44.1, and 48 kHz for recording. Analog performance includes 96 dB SNR and 93 dB dynamic range for the DAC, and 89 dB SNR and 89 dB dynamic range for the ADC. A built-in HID interface provides volume and mute control, and the device features an analog low-pass filter and antialiasing filter. It is packaged in a 28-pin SSOP with an operating temperature range of -25°C to 85°C.
Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) 28-SSOP -25 to 85
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Ster Codec w/USB Ifc Sngl-end I/O
Stereo Audio Interface 16 b USB 28-SSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2904DBG4 | 296-27964-5-ND | PCM2904DBG4 | PCM2904DBG4 |
| Product Name | PCM2904 Stereo USB1.1 CODEC with line-out, Bus-powered (HID Interface + 500mA USB Current) | CODECS | Audio D/A Converter ICs | CODECS |
| Technology | USB | USB | ||
| Device Type | Codec | Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |
| Pd | 280 milliwatts |