The PCM3001E is a monolithic 18-bit stereo audio codec with single-ended analog input and output, designed for cost-sensitive consumer audio applications. It operates from a single 5-V power supply and supports sampling rates from 4 kHz to 48 kHz. The device integrates a delta-sigma ADC with 64× oversampling and a DAC with 8× oversampling, achieving a dynamic range of 97 dB and SNR of 98 dB. It uses a 28-pin SSOP package with dimensions of 500 mm length, 10.6 mm width, and 500 mm height in tube packaging. The PCM3001E is pin-programmed for data formats and does not include programmable features such as digital attenuation or de-emphasis found in the PCM3000. Operating temperature range is -25°C to 85°C with a thermal resistance of 100°C/W.
Stereo CODEC with line-out (H/W Control) 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026579-PCM3001E
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Dynamic Range, ADCs / DACs (db) Typ: 94 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
PCM3001 STEREO CODEC WITH LINE-O Product overview: PCM3001E from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3001E can be used for catalog matching and distributor lookup.
Stereo Audio Interface 18 b Serial 28-SSOP
Interface - CODECs SoundPlus Ster Codec 18-bits Ser Intrfc
IC AUDIO CODEC 18-BIT 28-SSOP
Stereo Audio Interface 18 b Serial 28-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3001E | 026579-PCM3001E | 716-PCM3001E | PCM3001E-ND | PCM3001E | PCM3001E | PCM3001E |
| Product Name | PCM3001 Stereo CODEC with line-out (H/W Control) | Interface - Interface - CODECs - PCM3001E | Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |