Texas Instruments PCM2902 Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) PCM2902E/2K

Description
Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70
Request a Quote Datasheet
Description
Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2902 Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) - PCM2902E/2K - Texas Instruments
Dallas, TX, United States
PCM2902 Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface)
PCM2902E/2K
PCM2902 Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) PCM2902E/2K
Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70

Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70

Buy Now Datasheet
CODECS - PCM2902E/2K-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now Datasheet
Interface - Interface - CODECs - PCM2902E/2K - 1236440-PCM2902E/2K - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM2902E/2K
1236440-PCM2902E/2K
Interface - Interface - CODECs - PCM2902E/2K 1236440-PCM2902E/2K
Manufacturer: Texas Instruments Win Source Part Number: 1236440-PCM2902E/2K Packaging: Reel - TR Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.25 V Data Interface: USB Voltage - Supply, Digital: 4.35 V ~ 5.25 V Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2902 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2902E; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236440-PCM2902E/2K
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.25 V
Data Interface: USB
Voltage - Supply, Digital: 4.35 V ~ 5.25 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2902
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2902E;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SSOP Interface Transceiver IC - 716-PCM2902E/2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
716-PCM2902E/2K
SSOP Interface Transceiver IC 716-PCM2902E/2K
Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70 Product overview: PCM2902E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2902E/2K can be used for catalog matching and distributor lookup.

Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) 28-SSOP 0 to 70 Product overview: PCM2902E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2902E/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - PCM2902E/2K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now
Interface - CODECs - PCM2902E/2K - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM2902E/2K
Interface - CODECs PCM2902E/2K
IC STEREO AUD CODEC W/USB 28SSOP

IC STEREO AUD CODEC W/USB 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio D/A Converter ICs
PCM2902E/2K
Audio D/A Converter ICs PCM2902E/2K
Audio D/A Converter ICs Ster Codec w/USB Ifc Snglend I/O & SPDI/F

Audio D/A Converter ICs Ster Codec w/USB Ifc Snglend I/O & SPDI/F

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM2902E/2K PCM2902E/2K-ND 1236440-PCM2902E/2K 716-PCM2902E/2K PCM2902E/2K PCM2902E/2K PCM2902E/2K
Product Name PCM2902 Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Bus-powered (HID Interface) CODECS Interface - Interface - CODECs - PCM2902E/2K SSOP Interface Transceiver IC CODECS Interface - CODECs Audio D/A Converter ICs
Technology USB USB USB
Device Type Codec Codec Sensor Interface Transceiver Codec Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details