Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1236437-PCM2900EG4
Packaging: Tube
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.25 V
Data Interface: USB
Voltage - Supply, Digital: 4.35 V ~ 5.25 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2900
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900EG;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70 Product overview: PCM2900EG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900EG4 can be used for catalog matching and distributor lookup.
IC STEREO AUD CODEC W/USB 28SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2900EG4 | 1236437-PCM2900EG4 | 716-PCM2900EG4 | PCM2900EG4 | PCM2900EG4 | PCM2900EG4 |
| Product Name | PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface) | Interface - Interface - CODECs - PCM2900EG4 | SSOP Interface Transceiver IC | Interface - CODECs | CODECS | Audio D/A Converter ICs |
| Technology | USB | USB | ||||
| Device Type | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS |